Status: | Unknown |
---|---|
Series: | NexFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0055ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 2.7W |
Transistor Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | NexFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel NexFET™ power MOSFET, dual common drain SON 3 mm x 3 mm, 5.5 mOhm | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD87313DMST?
Additional datasheets, footprints and schematics for CSD87313DMST are listed on our Part Details page. You can also find images and similar parts to CSD87313DMST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87313DMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD87313DMST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87313DMST fall under?
The CSD87313DMST is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87313DMST when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87313DMST you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87313DMST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD87313DMST have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CSD87313DMST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87313DMST often in real-time on the comparison pages.
What if I can't find stock of CSD87313DMST?
You can fill out our help required form which you can use to request a quote for CSD87313DMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.