Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 4.6ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.4V |
Power Dissipation Pd | 6W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Driver Case Style | SON |
Driver Configuration | Half Bridge |
Input Delay | 5.3ns |
Module Configuration | Half Bridge |
Operating Temperature Min | -55°C |
Output Delay | 15.8ns |
Supply Voltage Max | 22V |
25-V, N channel synchronous buck NexFET™ power MOSFET, SON 3 mm x 3 mm power block, 20 A | Texas Instruments |
Ic, Sync, Buck, Nexfet, 8Son | Newark Electronics |
IC, SYNC, BUCK, NEXFET, 8SON | element14 |
Where can I find additional details, specifications and documents for a CSD86330Q3D .?
Additional datasheets, footprints and schematics for CSD86330Q3D . are listed on our Part Details page. You can also find images and similar parts to CSD86330Q3D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD86330Q3D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD86330Q3D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD86330Q3D . fall under?
The CSD86330Q3D . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD86330Q3D . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD86330Q3D . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD86330Q3D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD86330Q3D . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD86330Q3D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD86330Q3D . often in real-time on the comparison pages.
What if I can't find stock of CSD86330Q3D .?
You can fill out our help required form which you can use to request a quote for CSD86330Q3D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.