CSD25310Q2 . Part Information
Details for CSD25310Q2 . by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors
Part Downloads


Part Specifications
Transistor Polarity | P Channel |
Continuous Drain Current Id | -20A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0199ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -850mV |
Power Dissipation Pd | 2.9W |
Transistor Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CSD25310Q2, TransMOSFETP-CH | RS Components
- MOSFET, P-CH, -20V, -20A, WSON-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-20A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0199ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-850mV; Power RoHS Compliant: Yes | Newark Electronics
- -20-V, P channel NexFET™ power MOSFET, single SON 2 mm x 2 mm, 23.9 mOhm | Texas Instruments
Viewing Distributors for CSD25310Q2 .
Loading...
Loading Results for CSD25310Q2 .