Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contacts | SPST-NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 15VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | EN |
Blocking voltage | 600V |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 15V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Leakage Current | 1mA |
Load Current Min | 150mA |
Load Current RMS Max | 10A |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
RMS Load Current Min | 0.15A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 200V/µs |
Surge Current | 120A |
SSR, 10A, 240VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CSD2410?
Additional datasheets, footprints and schematics for CSD2410 are listed on our Part Details page. You can also find images and similar parts to CSD2410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD2410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD2410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD2410 fall under?
The CSD2410 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CSD2410 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD2410 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD2410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD2410 have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for CSD2410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD2410 often in real-time on the comparison pages.
What if I can't find stock of CSD2410?
You can fill out our help required form which you can use to request a quote for CSD2410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.