CSD23381F4 by Texas Instruments

MOSFET, P-CH, 12V, 2.3A, LGA-3

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
3,000 units
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

CSD23381F4 TEXAS INSTRUMENTS | Elfaro
MOSFET CANAL P 12V 2,3A LGA-3 | Farnell
Mosfet, P-Ch, 12V, 2.3A, Lga-3 Rohs Compliant: Yes |Texas Instruments CSD23381F4 | Newark Electronics
TRANS MOSFET P-CH 12V 2.3A 3-PIN PICOSTAR | Dan-Mar Components
-12-V, P channel NexFET™ power MOSFET, single LGA 0.6 mm x 1 mm, 175 mOhm, gate ESD protection | Texas Instruments
12V P-CH FemtoFET MO SFET | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD23381F4?

Additional datasheets, footprints and schematics for CSD23381F4 are listed on our Part Details page. You can also find images and similar parts to CSD23381F4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD23381F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD23381F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD23381F4 you can contact the distributor directly for product support, shipping queries etc.

Is the CSD23381F4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CSD23381F4 have stock available?

Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for CSD23381F4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD23381F4 often in real-time on the comparison pages.

What if I can't find stock of CSD23381F4?

You can fill out our help required form which you can use to request a quote for CSD23381F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay