CSD19536KCS . Part Information
Details for CSD19536KCS . by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors

Buy CSD19536KCS Directly from Texas Instruments (20629 in stock) at $1.8340
Part Downloads

Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 150A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 375W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET N-Channel 100V 259A NexFET TO-220 | RS Components
- MOSFET, N CHANNEL, 100V, 150A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes | Newark Electronics
- 100-V, N channel NexFET™ power MOSFET, single TO-220, 2.7 mOhm | Texas Instruments
- N-Channel MOSFET, 259 A, 100 V, 3-Pin TO-220 Texas Instruments CSD19536KCS | RS Components TR
- MOSFET N-Channel 100V 259A NexFET TO-220 | RS Components IT
Viewing Distributors for CSD19536KCS .
Loading...
Loading Results for CSD19536KCS .