Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
90
in stock
|
Buy Now | |
Texas Instruments
from US$0.42
|
45,185
in stock
|
Buy Now | |
element14
from US$1.28
|
932
in stock
|
Buy Now | |
Farnell
from US$1.34
|
932
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
787
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0137ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.8V |
Power Dissipation Pd | 118W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
100-V, N channel NexFETâ„¢ power MOSFET, single TO-220, 16.5 mOhm | Texas Instruments |
MOSFET, N-CH, 100V, 100A, TO-220AB-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
NexFET N-channel MOSFET 100V 38A TO220 | RS |
Mosfet, N-Ch, 100V, 100A, To-220Ab-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD19534KCS .?
Additional datasheets, footprints and schematics for CSD19534KCS . are listed on our Part Details page. You can also find images and similar parts to CSD19534KCS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD19534KCS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD19534KCS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD19534KCS . fall under?
The CSD19534KCS . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD19534KCS . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD19534KCS . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD19534KCS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD19534KCS . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for CSD19534KCS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD19534KCS . often in real-time on the comparison pages.
What if I can't find stock of CSD19534KCS .?
You can fill out our help required form which you can use to request a quote for CSD19534KCS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.