Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0078ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.8V |
Power Dissipation Pd | 3.2W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
100-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 9.5 mOhm | Texas Instruments |
CSD19533Q5A TI | Elfaro |
100V 7.8mOhm N-CH Pw r MOSFET | Mouser Electronics |
Mosfet, N Channel, 100V, 100A, Son-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD19533Q5A .?
Additional datasheets, footprints and schematics for CSD19533Q5A . are listed on our Part Details page. You can also find images and similar parts to CSD19533Q5A . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD19533Q5A . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD19533Q5A . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD19533Q5A . fall under?
The CSD19533Q5A . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD19533Q5A . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD19533Q5A . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD19533Q5A . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD19533Q5A . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for CSD19533Q5A ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD19533Q5A . often in real-time on the comparison pages.
What if I can't find stock of CSD19533Q5A .?
You can fill out our help required form which you can use to request a quote for CSD19533Q5A . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.