CSD19531Q5AT . Part Information
Details for CSD19531Q5AT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors

Buy CSD19531Q5AT Directly from Texas Instruments (89669 in stock) at $0.6490
Part Downloads

Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0053ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.7V |
Power Dissipation Pd | 125W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- NexFET MOSFET N-Ch 100A 100V VSON-FET8EP | RS Components
- MOSFET Transistor, N Channel, 100 A, 100 V, 0.0053 ohm, 10 V, 2.7 V RoHS Compliant: Yes | Newark Electronics
- Transistor: N-MOSFET; unipolar; 100V; 100A; 125W; VSONP8; 5x6mm | Transfer Multisort Elektronik
- 100-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 6.4 mOhm | Texas Instruments
- Texas Instruments CSD19531Q5AT N-Kanallı Si MOSFET Transistör, 110 A, 100 V, 8-Pinli VSON | RS Components TR
- NexFET MOSFET N-Ch 100A 100V VSON-FET8EP | RS Components IT
Viewing Distributors for CSD19531Q5AT .
Loading...
Loading Results for CSD19531Q5AT .