CSD19506KCS Transistors by Texas Instruments

MOSFET, N CHANNEL, 80V, 100A, TO-220-3Power

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
25,479 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
6 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 100A
Drain Source Voltage Vds 80V
On Resistance Rds(on) 0.002ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.5V
RoHS Compliant Yes

Alternative Descriptions

80-V, N channel NexFET™ power MOSFET, single TO-220, 2.3 mOhm | Texas Instruments
Mosfet, N Channel, 80V, 100A, To-220-3 | Newark Electronics
MOSFET, N CHANNEL, 80V, 100A, TO-220-3 | Farnell
Transistor: N-MOSFET | Transfer Multisort Elektronik
80V N-CH Power MOSFE T | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD19506KCS?

Additional datasheets, footprints and schematics for CSD19506KCS are listed on our Part Details page. You can also find images and similar parts to CSD19506KCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD19506KCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD19506KCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD19506KCS fall under?

The CSD19506KCS is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD19506KCS when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD19506KCS you can contact the distributor directly for product support, shipping queries etc.

Is the CSD19506KCS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CSD19506KCS have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for CSD19506KCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD19506KCS often in real-time on the comparison pages.

What if I can't find stock of CSD19506KCS?

You can fill out our help required form which you can use to request a quote for CSD19506KCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay