Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 157A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0034ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.7V |
Power Dissipation Pd | 195W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
80-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 4.1 mOhm | Texas Instruments |
80V N-Ch NexFET MOSFET VSON-CLIP8 | RS |
Where can I find additional details, specifications and documents for a CSD19502Q5BT?
Additional datasheets, footprints and schematics for CSD19502Q5BT are listed on our Part Details page. You can also find images and similar parts to CSD19502Q5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD19502Q5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD19502Q5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD19502Q5BT fall under?
The CSD19502Q5BT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD19502Q5BT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD19502Q5BT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD19502Q5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD19502Q5BT have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for CSD19502Q5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD19502Q5BT often in real-time on the comparison pages.
What if I can't find stock of CSD19502Q5BT?
You can fill out our help required form which you can use to request a quote for CSD19502Q5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.