CSD18563Q5A . Part Information
Details for CSD18563Q5A . by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors

Buy CSD18563Q5A Directly from Texas Instruments (86559 in stock) at $0.4540
Part Downloads

Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0057ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 116W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | NexFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET N-Ch 60V 15A NexFET VSON-FET8EP | RS Components
- MOSFET, N-CH, 60V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes | Newark Electronics
- 60-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 6.8 mOhm | Texas Instruments
- Texas Instruments CSD18563Q5A N-Kanallı Si MOSFET Transistör, 100 A, 60 V, 8-Pinli VSON-FET | RS Components TR
- MOSFET N-Ch 60V 15A NexFET VSON-FET8EP | RS Components IT
Viewing Distributors for CSD18563Q5A .
Loading...
Loading Results for CSD18563Q5A .