CSD18540Q5BT . Part Information
Details for CSD18540Q5BT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6700 |
10 | 2.2700 |
100 | 1.9400 |
500 | 1.9000 |
1000 | 1.8600 |
Stock Information
Details
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.9V |
Power Dissipation Pd | 195W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET, N CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CSD18540Q5BT .?
Additional datasheets, footprints and schematics for CSD18540Q5BT . are listed in our Part Details tab. You can also find the CSD18540Q5BT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD18540Q5BT . in the Pricing & Inventory tab next to part details. You can view CSD18540Q5BT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD18540Q5BT . fall under?
The CSD18540Q5BT . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD18540Q5BT . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD18540Q5BT . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD18540Q5BT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CSD18540Q5BT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSD18540Q5BT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD18540Q5BT . often in real-time on the comparison pages.
What if I can't find stock of CSD18540Q5BT .?
You can fill out our help required form which you can use to request a quote for CSD18540Q5BT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.