CSD18537NQ5A . Semiconductors - Discretes by Texas Instruments

MOSFET N-CH 60V 50A VSONP-8

Status: Unknown
Series: NexFET Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
441
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
1,480
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
873
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
441
in stock
Buy Now
Logo for element14
element14
from US$0.36
441
in stock
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 50A
Drain Source Voltage Vds 60V
On Resistance Rds(on) 0.01ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
Power Dissipation Pd 75W
Transistor Case Style VSON
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range NexFET Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

60-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 13 mOhm | Texas Instruments
Mosfet, N-Ch, 60V, 50A, Vsonp-8 | Newark Electronics
MOSFET, N-CH, 60V, 50A, VSONP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD18537NQ5A .?

Additional datasheets, footprints and schematics for CSD18537NQ5A . are listed on our Part Details page. You can also find images and similar parts to CSD18537NQ5A . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD18537NQ5A . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD18537NQ5A . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD18537NQ5A . fall under?

The CSD18537NQ5A . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD18537NQ5A . when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD18537NQ5A . you can contact the distributor directly for product support, shipping queries etc.

Is the CSD18537NQ5A . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSD18537NQ5A . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD18537NQ5A ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD18537NQ5A . often in real-time on the comparison pages.

What if I can't find stock of CSD18537NQ5A .?

You can fill out our help required form which you can use to request a quote for CSD18537NQ5A . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay