CSD18504Q5A . Part Information
Details for CSD18504Q5A . by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors

Buy CSD18504Q5A Directly from Texas Instruments (122945 in stock) at $0.3100
Part Downloads

Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0053ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.9V |
Power Dissipation Pd | 77W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET N-Channel 40V 15A NexFET SON8EP | RS Components
- MOSFET, N-CH, 40V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes | Newark Electronics
- 40-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 6.6 mOhm | Texas Instruments
- Texas Instruments CSD18504Q5A N-Kanallı Si MOSFET Transistör, 75 A, 40 V, 8-Pinli SON | RS Components TR
- MOSFET N-Channel 40V 15A NexFET SON8EP | RS Components IT
Viewing Distributors for CSD18504Q5A .
Loading...
Loading Results for CSD18504Q5A .