CSD17551Q5A . Semiconductors - Discretes by Texas Instruments

MOSFET N-CH 30V 48A VSON-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
15,495 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 48A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.007ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.7V
Power Dissipation Pd 3W
Transistor Case Style VSON
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 8.8 mOhm | Texas Instruments
CSD17551Q5A TI | Elfaro
Mosfet, N-Ch, 30V, 48A, Vson-8 | Newark Electronics
N-Channel NexFET Pow er MOSFET | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD17551Q5A .?

Additional datasheets, footprints and schematics for CSD17551Q5A . are listed on our Part Details page. You can also find images and similar parts to CSD17551Q5A . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD17551Q5A . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD17551Q5A . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD17551Q5A . fall under?

The CSD17551Q5A . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD17551Q5A . when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17551Q5A . you can contact the distributor directly for product support, shipping queries etc.

Is the CSD17551Q5A . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSD17551Q5A . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for CSD17551Q5A ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD17551Q5A . often in real-time on the comparison pages.

What if I can't find stock of CSD17551Q5A .?

You can fill out our help required form which you can use to request a quote for CSD17551Q5A . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay