CSD17483F4T Part Information
Details for CSD17483F4T by Texas Instruments
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.5640 |
500 | 0.4460 |
1000 | 0.3230 |
Stock Information
Details
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.185ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 850mV |
Power Dissipation Pd | 500mW |
Transistor Case Style | LGA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET, N-CHANNEL, 30V, 1.5A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CSD17483F4T?
Additional datasheets, footprints and schematics for CSD17483F4T are listed in our Part Details tab. You can also find the CSD17483F4T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD17483F4T in the Pricing & Inventory tab next to part details. You can view CSD17483F4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD17483F4T fall under?
The CSD17483F4T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD17483F4T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17483F4T you can contact the distributor directly for product support, shipping queries etc.
Is the CSD17483F4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CSD17483F4T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSD17483F4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD17483F4T often in real-time on the comparison pages.
What if I can't find stock of CSD17483F4T?
You can fill out our help required form which you can use to request a quote for CSD17483F4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.