CSD17313Q2T Part Information
Details for CSD17313Q2T by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors

Buy CSD17313Q2T Directly from Texas Instruments (77494 in stock) at $0.1520
Part Downloads

Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 19A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 17W |
Transistor Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET, N-CH, 30V, 19A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes | Newark Electronics
- Transistor: N-MOSFET; unipolar; 30V; 5A; 17W; WSON6; 2x2mm | Transfer Multisort Elektronik
- 30-V, N channel NexFET™ power MOSFET, single SON 2 mm x 2 mm, 32 mOhm | Texas Instruments
Viewing Distributors for CSD17313Q2T
Loading...
Loading Results for CSD17313Q2T