Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 2.3W |
Transistor Case Style | SON |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a CSD17313Q2Q1 .?
Additional datasheets, footprints and schematics for CSD17313Q2Q1 . are listed on our Part Details page. You can also find images and similar parts to CSD17313Q2Q1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD17313Q2Q1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD17313Q2Q1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD17313Q2Q1 . fall under?
The CSD17313Q2Q1 . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD17313Q2Q1 . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17313Q2Q1 . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD17313Q2Q1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD17313Q2Q1 . have stock available?
There is no stock from authorised distributors for CSD17313Q2Q1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD17313Q2Q1 . often in real-time on the comparison pages.
What if I can't find stock of CSD17313Q2Q1 .?
You can fill out our help required form which you can use to request a quote for CSD17313Q2Q1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.