CSD17313Q2 Transistors by Texas Instruments

MOSFET Transistor

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
46,608 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
256 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 30V
Continuous Drain Current Id 5A
On Resistance Rds(on) 0.024ohm
Transistor Mounting Surface Mount
Rds(on) Test Voltage Vgs 8V
Power Dissipation Pd 2.3W
RoHS Compliant Yes

Alternative Descriptions

30-V, N channel NexFET™ power MOSFET, single SON 2 mm x 2 mm, 32 mOhm | Texas Instruments
MOSFET, N CH, 30V, 5A, SON-6 | element14
Mosfet, N Ch, 30V, 5A, Son-6 | Newark Electronics
30V N Channel NexFET Power MOSFET | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD17313Q2?

Additional datasheets, footprints and schematics for CSD17313Q2 are listed on our Part Details page. You can also find images and similar parts to CSD17313Q2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD17313Q2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD17313Q2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD17313Q2 fall under?

The CSD17313Q2 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD17313Q2 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17313Q2 you can contact the distributor directly for product support, shipping queries etc.

Is the CSD17313Q2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CSD17313Q2 have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for CSD17313Q2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD17313Q2 often in real-time on the comparison pages.

What if I can't find stock of CSD17313Q2?

You can fill out our help required form which you can use to request a quote for CSD17313Q2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay