Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
5,232
in stock
|
Buy Now | |
RS
from US$0.54
|
660
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
218
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 44A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0082ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 28W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel NexFETâ„¢ power MOSFET, single SON 3 mm x 3 mm, 11.8 mOhm | Texas Instruments |
Trans MOSFET N-CH, CSD17308Q3T | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 30V, 44A, Vson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD17308Q3T?
Additional datasheets, footprints and schematics for CSD17308Q3T are listed on our Part Details page. You can also find images and similar parts to CSD17308Q3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD17308Q3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD17308Q3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD17308Q3T fall under?
The CSD17308Q3T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD17308Q3T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17308Q3T you can contact the distributor directly for product support, shipping queries etc.
Is the CSD17308Q3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD17308Q3T have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for CSD17308Q3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD17308Q3T often in real-time on the comparison pages.
What if I can't find stock of CSD17308Q3T?
You can fill out our help required form which you can use to request a quote for CSD17308Q3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.