Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 56A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0059ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 2.7W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 8.8 mOhm | Texas Instruments |
Mosfet, N-Ch, 30V, 56A, Vson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD17304Q3 .?
Additional datasheets, footprints and schematics for CSD17304Q3 . are listed on our Part Details page. You can also find images and similar parts to CSD17304Q3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD17304Q3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD17304Q3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD17304Q3 . fall under?
The CSD17304Q3 . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD17304Q3 . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17304Q3 . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD17304Q3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD17304Q3 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD17304Q3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD17304Q3 . often in real-time on the comparison pages.
What if I can't find stock of CSD17304Q3 .?
You can fill out our help required form which you can use to request a quote for CSD17304Q3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.