CSD16570Q5BT . Semiconductors - Discretes by Texas Instruments

MOSFET N CH 25V 100A VSON-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
1,630 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
500 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 100A
Drain Source Voltage Vds 25V
On Resistance Rds(on) 490µohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.5V
Power Dissipation Pd 195W
Transistor Case Style VSON
No. of Pins 8Pins
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

25-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 0.82 mOhm | Texas Instruments
25V NCH NexFET Pwr M OSFET | Mouser Electronics
Mosfet, N Ch, 25V, 100A, Vson-8 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD16570Q5BT .?

Additional datasheets, footprints and schematics for CSD16570Q5BT . are listed on our Part Details page. You can also find images and similar parts to CSD16570Q5BT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD16570Q5BT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD16570Q5BT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD16570Q5BT . fall under?

The CSD16570Q5BT . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD16570Q5BT . when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD16570Q5BT . you can contact the distributor directly for product support, shipping queries etc.

Is the CSD16570Q5BT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSD16570Q5BT . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for CSD16570Q5BT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD16570Q5BT . often in real-time on the comparison pages.

What if I can't find stock of CSD16570Q5BT .?

You can fill out our help required form which you can use to request a quote for CSD16570Q5BT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay