Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.24
|
8,719
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 52A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 3W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 52A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 25V |
Voltage Vgs Max | 2V |
Voltage Vgs Rds on Measurement | 10V |
25-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 16 mOhm | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD16412Q5A?
Additional datasheets, footprints and schematics for CSD16412Q5A are listed on our Part Details page. You can also find images and similar parts to CSD16412Q5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD16412Q5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD16412Q5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD16412Q5A fall under?
The CSD16412Q5A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD16412Q5A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD16412Q5A you can contact the distributor directly for product support, shipping queries etc.
Is the CSD16412Q5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD16412Q5A have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CSD16412Q5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD16412Q5A often in real-time on the comparison pages.
What if I can't find stock of CSD16412Q5A?
You can fill out our help required form which you can use to request a quote for CSD16412Q5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.