CSD16409Q3 Part Information
Details for CSD16409Q3 by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors
Part Downloads


Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.0062ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 2.6W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 60A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 25V |
Voltage Vgs Max | 2V |
Voltage Vgs Rds on Measurement | 10V |
Alternative Part Descriptions
- 25-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 12.4 mOhm | Texas Instruments
Viewing Distributors for CSD16409Q3
Loading...
Loading Results for CSD16409Q3