Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.1A |
Drain Source Voltage Vds | 12V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 850mV |
Power Dissipation Pd | 500mW |
Transistor Case Style | LGA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6mm, 180 mOhm, gate ESD protection | Texas Instruments |
Trans MOSFET N-CH, CSD13381F4T | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CHANNEL, 12V, 2.1A, LGA-3 | element14 |
Mosfet, N-Channel, 12V, 2.1A, Lga-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD13381F4T .?
Additional datasheets, footprints and schematics for CSD13381F4T . are listed on our Part Details page. You can also find images and similar parts to CSD13381F4T . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD13381F4T . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD13381F4T . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD13381F4T . fall under?
The CSD13381F4T . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD13381F4T . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD13381F4T . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD13381F4T . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD13381F4T . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CSD13381F4T ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD13381F4T . often in real-time on the comparison pages.
What if I can't find stock of CSD13381F4T .?
You can fill out our help required form which you can use to request a quote for CSD13381F4T . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.