Status: | Unknown |
---|---|
Series: | FemtoFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.6A |
Drain Source Voltage Vds | 12V |
On Resistance Rds(on) | 0.063ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 850mV |
Power Dissipation Pd | 1.4W |
Transistor Case Style | PICOSTAR |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | FemtoFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 76 mOhm, gate ESD protection | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD13380F3T?
Additional datasheets, footprints and schematics for CSD13380F3T are listed on our Part Details page. You can also find images and similar parts to CSD13380F3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD13380F3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD13380F3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD13380F3T fall under?
The CSD13380F3T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD13380F3T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD13380F3T you can contact the distributor directly for product support, shipping queries etc.
Is the CSD13380F3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD13380F3T have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for CSD13380F3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD13380F3T often in real-time on the comparison pages.
What if I can't find stock of CSD13380F3T?
You can fill out our help required form which you can use to request a quote for CSD13380F3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.