Status: | Unknown |
---|---|
Series: | Z-Rec 600V Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
-
|
Buy Now | |
Richardson RFPD
from US$0.77
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Product Range | Z-Rec 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 2A |
Total Capacitive Charge Qc | 3.3nC |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
Diode Type | SiC Schottky |
Forward Current If(AV) | 1A |
Forward Surge Current Ifsm Max | 9A |
Forward Voltage VF Max | 1.8V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | SiC |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
1A 600V SIC SCHOTTKY DIODE | RS |
SiC-Schottky 600V 2A TO220AC | Schukat Electronic |
SILICON CARBIDE DIODE | Richardson RFPD |
DIODE, SCHOTTKY, 1A, 600V, TO-220 | Farnell |
Silicon Carbide Schottky Diode, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD01060A?
Additional datasheets, footprints and schematics for CSD01060A are listed on our Part Details page. You can also find images and similar parts to CSD01060A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD01060A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD01060A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD01060A fall under?
The CSD01060A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to CSD01060A when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD01060A you can contact the distributor directly for product support, shipping queries etc.
Is the CSD01060A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD01060A have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Schukat Electronic and Richardson RFPD have stock available or on a lead time for CSD01060A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD01060A often in real-time on the comparison pages.
What if I can't find stock of CSD01060A?
You can fill out our help required form which you can use to request a quote for CSD01060A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.