CSALF4M00G55-B0 Crystals & Oscillators by Murata

RESONATOR 4.00MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 4MHz
Oscillator Mounting Through Hole
No. of Pins 2 Pin, 2Pins
Resonant Impedance 30ohm
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.3%
Operating Temperature Min -20°C
Operating Temperature Max 80°C
SVHC Lead titanium zirconium oxide (15-Jan-2018)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 5mm
External Length / Height 7.5mm
External Width 10mm
Height 7.5mm
Lead Length 5mm
Lead Spacing 5mm
Operating Temperature Range -20°C to +80°C
Resonant Frequency 4MHz
Resonator Case Radial Leaded
Tolerance + 0.5%
Tolerance - 0.5%
Voltage Rating 6V

Alternative Descriptions

RESONATOR, 4.00MHZ | Farnell
Resonator, Piezoelectric, 4Mhz, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSALF4M00G55-B0?

Additional datasheets, footprints and schematics for CSALF4M00G55-B0 are listed on our Part Details page. You can also find images and similar parts to CSALF4M00G55-B0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSALF4M00G55-B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSALF4M00G55-B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSALF4M00G55-B0 fall under?

The CSALF4M00G55-B0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSALF4M00G55-B0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSALF4M00G55-B0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSALF4M00G55-B0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSALF4M00G55-B0 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CSALF4M00G55-B0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSALF4M00G55-B0 often in real-time on the comparison pages.

What if I can't find stock of CSALF4M00G55-B0?

You can fill out our help required form which you can use to request a quote for CSALF4M00G55-B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay