Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Impedance @ 100MHz | 275ohm |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Diameter Max | 7mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
CABLE SHIELD, ARCADE, 15X7.5X29MM, 4S2F | element14 |
Where can I find additional details, specifications and documents for a CSA15/7.5/29-4S2F?
Additional datasheets, footprints and schematics for CSA15/7.5/29-4S2F are listed on our Part Details page. You can also find images and similar parts to CSA15/7.5/29-4S2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSA15/7.5/29-4S2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSA15/7.5/29-4S2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSA15/7.5/29-4S2F fall under?
The CSA15/7.5/29-4S2F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to CSA15/7.5/29-4S2F when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSA15/7.5/29-4S2F you can contact the distributor directly for product support, shipping queries etc.
Is the CSA15/7.5/29-4S2F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSA15/7.5/29-4S2F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CSA15/7.5/29-4S2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSA15/7.5/29-4S2F often in real-time on the comparison pages.
What if I can't find stock of CSA15/7.5/29-4S2F?
You can fill out our help required form which you can use to request a quote for CSA15/7.5/29-4S2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.