Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver Bidirectional |
Logic Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 8427 |
Line Bus Drive Receive Transceiver Type | Digital Audio |
No. of Channels | 1Channels |
Operating Temperature Range | -10°C to +70°C |
Supply Current | 76.6mA |
Supply Voltage Range | 2.85V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CS8427-CZZ?
Additional datasheets, footprints and schematics for CS8427-CZZ are listed on our Part Details page. You can also find images and similar parts to CS8427-CZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8427-CZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8427-CZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8427-CZZ fall under?
The CS8427-CZZ is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CS8427-CZZ when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8427-CZZ you can contact the distributor directly for product support, shipping queries etc.
Is the CS8427-CZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8427-CZZ have stock available?
There is no stock from authorised distributors for CS8427-CZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8427-CZZ often in real-time on the comparison pages.
What if I can't find stock of CS8427-CZZ?
You can fill out our help required form which you can use to request a quote for CS8427-CZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.