Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$219.38
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$206.67
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$207.08
|
7
in stock
|
Buy Now | |
element14
from US$228.77
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$206.90
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$206.67
|
6
in stock
|
Buy Now | |
RS Americas
from US$262.38
|
4
in stock
|
Buy Now | |
Sager
from US$186.85
|
-
|
Buy Now |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 50A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | - |
Twist Lock Connector Body, 3P4W, 50A, 250V | Newark Electronics |
TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 250V | element14 |
Locking, California Style Connector, 50A, 250V 3 Phase, 3P 4W Nylon Black | Carlton-Bates |
Twist-Locking Socket, 50 A/480 VAC, 6-10 AWG, Screw Terminal, Insulgrip Series | Hubbell Wiring Device-Kellems CS8364C | RS Americas |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a CS8364C?
Additional datasheets, footprints and schematics for CS8364C are listed on our Part Details page. You can also find images and similar parts to CS8364C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8364C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8364C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8364C fall under?
The CS8364C is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to CS8364C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8364C you can contact the distributor directly for product support, shipping queries etc.
Is the CS8364C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8364C have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for CS8364C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8364C often in real-time on the comparison pages.
What if I can't find stock of CS8364C?
You can fill out our help required form which you can use to request a quote for CS8364C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.