| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Chip Configuration | 8bit |
|---|---|
| Bus Frequency | 8MHz |
| IC Interface Type | Parallel |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Interface Case Style | LCC |
| No. of Pins | 44Pins |
| No. of I/O's | 24I/O's |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| I/O Expander, 24 I/O, 70Deg C, Lcc-44 | Newark Electronics |
| CS82C55 Series 8 V 2.5 mm 24 I/O CMOS Programmable Peripheral Interface -PLCC-44 | Future Electronics |
Where can I find additional details, specifications and documents for a CS82C55AZ96?
Additional datasheets, footprints and schematics for CS82C55AZ96 are listed on our Part Details page. You can also find images and similar parts to CS82C55AZ96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS82C55AZ96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS82C55AZ96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS82C55AZ96 fall under?
The CS82C55AZ96 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CS82C55AZ96 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS82C55AZ96 you can contact the distributor directly for product support, shipping queries etc.
Is the CS82C55AZ96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS82C55AZ96 have stock available?
Authorised distributors including Newark Electronics, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for CS82C55AZ96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS82C55AZ96 often in real-time on the comparison pages.
What if I can't find stock of CS82C55AZ96?
You can fill out our help required form which you can use to request a quote for CS82C55AZ96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.