| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Length | 10m |
|---|---|
| Tube Material | Copper |
| Bore Size | 2.8mm |
| Material Colour | Copper |
| External Diameter | 4mm |
| Operating Temperature Min | - |
| Operating Temperature Max | - |
| Product Range | - |
| Copper Tube, 4Mm X 10M | Newark Electronics |
| TUBING, COPPER ANN 4MM X 10M COIL | RS Americas |
Where can I find additional details, specifications and documents for a CS6004010?
Additional datasheets, footprints and schematics for CS6004010 are listed on our Part Details page. You can also find images and similar parts to CS6004010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS6004010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS6004010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS6004010 fall under?
The CS6004010 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Engineering Materials.
Can I view similar or alternative parts?
You can view similar parts to CS6004010 when available in the Engineering Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS6004010 you can contact the distributor directly for product support, shipping queries etc.
Is the CS6004010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS6004010 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CS6004010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS6004010 often in real-time on the comparison pages.
What if I can't find stock of CS6004010?
You can fill out our help required form which you can use to request a quote for CS6004010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.