Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | - |
---|---|
DC Resistance | - |
Inductance | - |
ET Constant | - |
Primary Current | 10A |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current sensor, RoHS | Coilcraft Direct |
TRANSFORMER, CURRENT SENSE, 10A | element14 |
Where can I find additional details, specifications and documents for a CS60-010L?
Additional datasheets, footprints and schematics for CS60-010L are listed on our Part Details page. You can also find images and similar parts to CS60-010L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS60-010L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS60-010L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS60-010L fall under?
The CS60-010L is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CS60-010L when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS60-010L you can contact the distributor directly for product support, shipping queries etc.
Is the CS60-010L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS60-010L have stock available?
Authorised distributors including Coilcraft Direct, element14 and Farnell have stock available or on a lead time for CS60-010L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS60-010L often in real-time on the comparison pages.
What if I can't find stock of CS60-010L?
You can fill out our help required form which you can use to request a quote for CS60-010L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.