Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 75V |
---|---|
Output Voltage | 13.5V |
Output Current | 1mA |
Supply Voltage Min | 7.7V |
Supply Voltage Max | 20V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 400kHz |
RoHS Compliant | Yes |
Current Mode PWM Controller -0.3V to 20V 200mA 8-Pin SOIC N Rail | Avnet America |
CS5124XD8G, PWM Current Mode Controller, 1.5 A, 440 kHz, 7.7 to 20 V, 8-Pin SOIC | ON Semiconductor CS5124XD8G | RS Americas |
PWM CTRL, 400KHZ, -40 TO 105DEG C | Farnell |
Ic, Current Mode Pwm Ctrl, 20V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CS5124XD8G?
Additional datasheets, footprints and schematics for CS5124XD8G are listed on our Part Details page. You can also find images and similar parts to CS5124XD8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS5124XD8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS5124XD8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS5124XD8G fall under?
The CS5124XD8G is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to CS5124XD8G when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS5124XD8G you can contact the distributor directly for product support, shipping queries etc.
Is the CS5124XD8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS5124XD8G have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for CS5124XD8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS5124XD8G often in real-time on the comparison pages.
What if I can't find stock of CS5124XD8G?
You can fill out our help required form which you can use to request a quote for CS5124XD8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.