CS4412A-CNZ Part Information

Details for CS4412A-CNZ by Cirrus Logic

Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers

Part Downloads

Featured content from Farnell

Part Specifications

Amplifier Class D
No. of Channels 4 Channel, 4Channels
Output Power 30W
Supply Voltage Range 8V to 18V
Amplifier Case Style QFN
No. of Pins 48Pins
Load Impedance 4ohm
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 2 - 1 year
SVHC No SVHC (15-Jun-2015)
Amplifer Supply Voltage 8V to 18V
Base Number 4412
Load Impedance Min 4ohm
Operating Temperature Range -10°C to +70°C
Output Power (Pout) 30W
Power Rating RMS 30W
Supply Voltage Max 18V
Supply Voltage Min 8V
THD + N 0.1% @ 1W 4ohm VD=3.3V
Termination Type Surface Mount Device
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS4412A-CNZ?

Additional datasheets, footprints and schematics for CS4412A-CNZ are listed in our Part Details tab. You can also find the CS4412A-CNZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS4412A-CNZ in the Pricing & Inventory tab next to part details. You can view CS4412A-CNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS4412A-CNZ fall under?

The CS4412A-CNZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to CS4412A-CNZ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS4412A-CNZ you can contact the distributor directly for product support, shipping queries etc.

Is the CS4412A-CNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CS4412A-CNZ have stock available?

There is no stock from authorised distributors for CS4412A-CNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS4412A-CNZ often in real-time on the comparison pages.

What if I can't find stock of CS4412A-CNZ?

You can fill out our help required form which you can use to request a quote for CS4412A-CNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CS4412A-CNZ

Loading...
Loading Results for CS4412A-CNZ