Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.8 to 30 V |
Wide common-mode surviving range: - 0.3 to 60 V (load-dump) |
Wide supply voltage range: 4 to 24 V |
Low current consumption: ICCmax = 300 μA |
Internally fixed gain: 20 V/V, 50 V/V or 100 V/V |
Buffered output |
Product Specifications |
---|
DS10235 High side current sense high voltage op amp |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Current Sense Amplifier, High Voltage, 2, 5.5 A, Sot-23, 5, -40 C, 125 C Rohs Compliant: Yes |Stmicroelectronics CS30CL | Newark Electronics |
CURRENT SENSE AMPLIFIER, 450KHZ, SOT23-5 | element14 |
High Current Sense 24V OpAmp 100 SOT23-5 | RS |
Current Sense Amp Single 450kHz 4V to 24V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CS30CL?
Additional datasheets, footprints and schematics for CS30CL are listed on our Part Details page. You can also find images and similar parts to CS30CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS30CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS30CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS30CL fall under?
The CS30CL is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to CS30CL when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS30CL you can contact the distributor directly for product support, shipping queries etc.
Is the CS30CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CS30CL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CS30CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS30CL often in real-time on the comparison pages.
What if I can't find stock of CS30CL?
You can fill out our help required form which you can use to request a quote for CS30CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.