Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 100A |
Forward Voltage VF Max | 1.5V |
Diode Module Configuration | Single |
Packaging | Each |
Product Range | - |
No. of Phases | Single |
Diode Module, 1.2Kv, 100A, Pow-R-Blok | Newark Electronics |
Where can I find additional details, specifications and documents for a CS241210?
Additional datasheets, footprints and schematics for CS241210 are listed on our Part Details page. You can also find images and similar parts to CS241210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS241210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS241210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS241210 fall under?
The CS241210 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CS241210 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS241210 you can contact the distributor directly for product support, shipping queries etc.
Is the CS241210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS241210 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CS241210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS241210 often in real-time on the comparison pages.
What if I can't find stock of CS241210?
You can fill out our help required form which you can use to request a quote for CS241210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.