Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 50A |
Forward Voltage VF Max | 1.5V |
Diode Module Configuration | Single |
Packaging | Each |
Product Range | - |
Module Configuration | Single |
Diode Module, 600V, 50A, Pow-R-Blok | Newark Electronics |
Where can I find additional details, specifications and documents for a CS240650?
Additional datasheets, footprints and schematics for CS240650 are listed on our Part Details page. You can also find images and similar parts to CS240650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS240650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS240650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS240650 fall under?
The CS240650 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CS240650 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS240650 you can contact the distributor directly for product support, shipping queries etc.
Is the CS240650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS240650 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CS240650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS240650 often in real-time on the comparison pages.
What if I can't find stock of CS240650?
You can fill out our help required form which you can use to request a quote for CS240650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.