Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.07
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 100A |
Forward Voltage VF Max | 1.5V |
Diode Module Configuration | Single |
Packaging | Each |
Product Range | - |
Module Configuration | Single |
Diode Module, 600V, 100A Pow-R-Blok | Newark Electronics |
Where can I find additional details, specifications and documents for a CS240610?
Additional datasheets, footprints and schematics for CS240610 are listed on our Part Details page. You can also find images and similar parts to CS240610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS240610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS240610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS240610 fall under?
The CS240610 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CS240610 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS240610 you can contact the distributor directly for product support, shipping queries etc.
Is the CS240610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS240610 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CS240610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS240610 often in real-time on the comparison pages.
What if I can't find stock of CS240610?
You can fill out our help required form which you can use to request a quote for CS240610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.