Status: | Unknown |
---|---|
Series: | CS 23 Series |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 50mA |
Current It av | 32A |
On State RMS Current IT(rms) | 50A |
Peak Non Rep Surge Current Itsm 50Hz | 450A |
Holding Current Max Ih | 100mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Operating Temperature Max | 125°C |
Product Range | CS 23 Series |
SVHC | No SVHC (12-Jan-2017) |
No. of Pins | 3Pins |
Thyristor Case Style | TO-208AA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Thyristor Discretes-Scr To-208Aa/Box |Littelfuse CS23-12IO2 | Newark Electronics |
Where can I find additional details, specifications and documents for a CS23-12IO2?
Additional datasheets, footprints and schematics for CS23-12IO2 are listed on our Part Details page. You can also find images and similar parts to CS23-12IO2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS23-12IO2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS23-12IO2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS23-12IO2 fall under?
The CS23-12IO2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to CS23-12IO2 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS23-12IO2 you can contact the distributor directly for product support, shipping queries etc.
Is the CS23-12IO2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS23-12IO2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CS23-12IO2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS23-12IO2 often in real-time on the comparison pages.
What if I can't find stock of CS23-12IO2?
You can fill out our help required form which you can use to request a quote for CS23-12IO2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.