Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | 0.007ohm |
Inductance | 75mH |
ET Constant | - |
Primary Current | 20A |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current sense transformer, RoHS | Coilcraft Direct |
TRANSFORMER, CURRENT SENSE, 1:500, 20A | element14 |
TRANSFORMER, CURRENT SENSE, 1: 500, 20A | Farnell |
Where can I find additional details, specifications and documents for a CS2106L?
Additional datasheets, footprints and schematics for CS2106L are listed on our Part Details page. You can also find images and similar parts to CS2106L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS2106L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS2106L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS2106L fall under?
The CS2106L is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CS2106L when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS2106L you can contact the distributor directly for product support, shipping queries etc.
Is the CS2106L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS2106L have stock available?
Authorised distributors including Coilcraft Direct, element14 and Farnell have stock available or on a lead time for CS2106L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS2106L often in real-time on the comparison pages.
What if I can't find stock of CS2106L?
You can fill out our help required form which you can use to request a quote for CS2106L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.