Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 12mm |
External Width - Metric | 63mm |
External Depth - Metric | 115mm |
IP Rating | IP40 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.472" |
External Width - Imperial | 2.48" |
External Depth - Imperial | 4.528" |
Product Range | - |
No. of Switch Holes | - |
Takachi Slim Plastic Enclosure CS 63x115x12mm Black ABS IP40 | Distrelec |
Where can I find additional details, specifications and documents for a CS115-B?
Additional datasheets, footprints and schematics for CS115-B are listed on our Part Details page. You can also find images and similar parts to CS115-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS115-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS115-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS115-B fall under?
The CS115-B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CS115-B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS115-B you can contact the distributor directly for product support, shipping queries etc.
Is the CS115-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS115-B have stock available?
Authorised distributors including RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for CS115-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS115-B often in real-time on the comparison pages.
What if I can't find stock of CS115-B?
You can fill out our help required form which you can use to request a quote for CS115-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.