Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.69
|
No stock
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD, 6mm x 3.2mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Operating Temperature Min | -10°C |
ESR | 50ohm |
RoHS Compliant | Yes |
Crystal, 24Mhz, 18Pf, 6 X 3.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CS10-24.000MABJ-UT?
Additional datasheets, footprints and schematics for CS10-24.000MABJ-UT are listed on our Part Details page. You can also find images and similar parts to CS10-24.000MABJ-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS10-24.000MABJ-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS10-24.000MABJ-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS10-24.000MABJ-UT fall under?
The CS10-24.000MABJ-UT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CS10-24.000MABJ-UT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS10-24.000MABJ-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CS10-24.000MABJ-UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS10-24.000MABJ-UT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CS10-24.000MABJ-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS10-24.000MABJ-UT often in real-time on the comparison pages.
What if I can't find stock of CS10-24.000MABJ-UT?
You can fill out our help required form which you can use to request a quote for CS10-24.000MABJ-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.