CS0002A100 Cable by Pro Power

CABLE SOLAR BLACK 6.0MM 100M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$125.57


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Jacket Material LSZH
Jacket Colour Black
Wire Gauge -
Conductor Area CSA 6mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size -
Voltage Rating 1.8kV
Conductor Material Tinned Copper
External Diameter 6.3mm
Approval Specification -
Product Range -

Alternative Descriptions

CABLE, SOLAR, BLACK, 6.0MM, 100M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS0002A100?

Additional datasheets, footprints and schematics for CS0002A100 are listed on our Part Details page. You can also find images and similar parts to CS0002A100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS0002A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS0002A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS0002A100 fall under?

The CS0002A100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to CS0002A100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS0002A100 you can contact the distributor directly for product support, shipping queries etc.

Is the CS0002A100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS0002A100 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for CS0002A100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS0002A100 often in real-time on the comparison pages.

What if I can't find stock of CS0002A100?

You can fill out our help required form which you can use to request a quote for CS0002A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay