Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sponge |
---|---|
For Use With | - |
Product Range | - |
Plug Type | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Tip Cleaning Sponge |
---|---|
For Use With | Metcal STSS-YS3, Ungar 455, UTC234 |
Colour | Natural |
Depth | 3.2" |
Height | 1" |
Size | 2.10 x 3.20 |
Width | 2.1" |
RoHS Compliant | Yes |
Sponge, Metcal SSTSS-WS4, STDS-WS3, 3.2 in., 2.1 in., CS Series | Plato Products CS-47 | RS Americas |
Accessory Type:Sponge | element14 |
Solder Tip Cleaning Sponge | Newark Electronics |
SOLDER TIP CLEANING SPONGE, PK10 | Farnell |
Where can I find additional details, specifications and documents for a CS-47?
Additional datasheets, footprints and schematics for CS-47 are listed on our Part Details page. You can also find images and similar parts to CS-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-47 fall under?
The CS-47 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to CS-47 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-47 you can contact the distributor directly for product support, shipping queries etc.
Is the CS-47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS-47 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for CS-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-47 often in real-time on the comparison pages.
What if I can't find stock of CS-47?
You can fill out our help required form which you can use to request a quote for CS-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.