Accessory Type | Tip Cleaning Sponge |
---|---|
For Use With | Hexacon 8141, 8141C, 893A Holder, MV15/16 |
Colour | Natural |
Depth | 3.5" |
Height | 1" |
Size | 2.25 x 3.50 |
Width | 2.25" |
RoHS Compliant | Yes |
Sponge, Hexacon 893A Holder, MV15/16, 3.5 in., 2.25 in., CS Series | Plato Products CS-36 | RS Americas |
Solder Tip Cleaning Sponge | Newark Electronics |
Where can I find additional details, specifications and documents for a CS-36?
Additional datasheets, footprints and schematics for CS-36 are listed on our Part Details page. You can also find images and similar parts to CS-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-36 fall under?
The CS-36 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Station Accessories.
Can I view similar or alternative parts?
You can view similar parts to CS-36 when available in the Soldering Station Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-36 you can contact the distributor directly for product support, shipping queries etc.
Is the CS-36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS-36 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CS-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-36 often in real-time on the comparison pages.
What if I can't find stock of CS-36?
You can fill out our help required form which you can use to request a quote for CS-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.