Status: | Unknown |
---|---|
Series: | Centurion R Series |
RoHS: | Unknown |
Product Range | Centurion R Series |
---|---|
Supply Voltage Max | 480VAC |
Power Consumption | 3hp |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 4.8A |
Inductance | 7.78mH |
Length | 3.51" |
Width | 4.13" |
Height | 5.13" |
Line Reactor, 3-Ph, Core and Coil, 5%, 480V, 3HP, HPS Centurion R Series | Hammond Power Solutions CRX04D8BC | RS Americas |
Line Reactor, 3-Phase, 4.8A, 7.78Mh | Newark Electronics |
Where can I find additional details, specifications and documents for a CRX04D8BC?
Additional datasheets, footprints and schematics for CRX04D8BC are listed on our Part Details page. You can also find images and similar parts to CRX04D8BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRX04D8BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRX04D8BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRX04D8BC fall under?
The CRX04D8BC is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to CRX04D8BC when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRX04D8BC you can contact the distributor directly for product support, shipping queries etc.
Is the CRX04D8BC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRX04D8BC have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for CRX04D8BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRX04D8BC often in real-time on the comparison pages.
What if I can't find stock of CRX04D8BC?
You can fill out our help required form which you can use to request a quote for CRX04D8BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.