CRX0361BC Line Reactors by Unknown

LINE REACTOR, 3-PHASE, 361A, 0.1MH

Status: Unknown
Series: Centurion R Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,593.78

Distributor Stock
Logo for Newark
Newark
from US$1,593.78
No stock
Buy Now

Specifications

Product Range Centurion R Series
Supply Voltage Max 480VAC
Power Consumption 300hp
Phase Type 3 Phase
Output Current 361A
Inductance 100µH
Length 11.38"
Width 13.75"
RoHS Compliant Yes

Alternative Descriptions

Line Reactor, 3-Phase, 361A, 0.1Mh | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRX0361BC?

Additional datasheets, footprints and schematics for CRX0361BC are listed on our Part Details page. You can also find images and similar parts to CRX0361BC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRX0361BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRX0361BC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRX0361BC fall under?

The CRX0361BC is listed under Power & Line Protection > Line Reactors.

Can I view similar or alternative parts?

You can view similar parts to CRX0361BC when available in the Line Reactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRX0361BC you can contact the distributor directly for product support, shipping queries etc.

Is the CRX0361BC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CRX0361BC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CRX0361BC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRX0361BC often in real-time on the comparison pages.

What if I can't find stock of CRX0361BC?

You can fill out our help required form which you can use to request a quote for CRX0361BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay